TXC Corporation Crystals - 7M19200005 7M19200005

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766224-7M19200005 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 19.2MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766224-7M19200005 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 19.2MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M19200005 - 766224-7M19200005 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M19200005
766224-7M19200005
Crystals - 7M19200005 766224-7M19200005
Manufacturer: TXC CORPORATION Win Source Part Number: 766224-7M19200005 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 19.2MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766224-7M19200005
Series: 7M
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 19.2MHz
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 7pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 7M19200005
CRYSTAL 19.2000MHZ 7PF SMD

CRYSTAL 19.2000MHZ 7PF SMD

Supplier's Site Datasheet
Crystals 7M19200005
CRYSTAL 19.2000MHZ 7PF SMD

CRYSTAL 19.2000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 766224-7M19200005 7M19200005 7M19200005
Product Name Crystals - 7M19200005 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 19.2 MHz 19.2 MHz 19.2 MHz
Frequency Stability 15 ppm 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X170-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details