TXC Corporation Crystals - 7M12000048 7M12000048

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 810129-7M12000048 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 810129-7M12000048 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M12000048 - 810129-7M12000048 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M12000048
810129-7M12000048
Crystals - 7M12000048 810129-7M12000048
Manufacturer: TXC CORPORATION Win Source Part Number: 810129-7M12000048 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 810129-7M12000048
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 12MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 7M12000048
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 810129-7M12000048 7M12000048
Product Name Crystals - 7M12000048 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 1734391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers