Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Crystals
Series: 7M
Package: Tape & Reel (TR)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 7M12000020 | 7M12000020 | |
| Product Name | Crystals, Oscillators, Resonators Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Frequency | 12 MHz | 12 MHz | 12 MHz |
| Frequency Stability | 30 ppm | 30 ppm | |
| Frequency Tolerance | 30 % |