TXC Corporation Crystals 7M-50.000MAHV-T

Description
50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2573-1-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2573-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2573-6-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 50.0000MHZ 8PF SMD

CRYSTAL 50.0000MHZ 8PF SMD

Supplier's Site
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc - 51Y8591 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
51Y8591
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc 51Y8591
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2573-1-ND 7M-50.000MAHV-T 51Y8591
Product Name Crystals Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-1618-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers