TXC Corporation Crystals 7M-48.000MBBK-T

Description
CRYSTAL 48.0000MHZ 20PF SMD
Description
CRYSTAL 48.0000MHZ 20PF SMD

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 48.0000MHZ 20PF SMD

CRYSTAL 48.0000MHZ 20PF SMD

Supplier's Site
Crystal, 48Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc - 46W0178 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc
46W0178
Crystal, 48Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc 46W0178
CRYSTAL, 48MHZ, 20PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:48MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:48MHz RoHS Compliant: Yes

CRYSTAL, 48MHZ, 20PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:48MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 48Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3112 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3112
Crystal, 48Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3112
CRYSTAL, 48MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:48MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 48MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:48MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 7M-48.000MBBK-T 46W0178 46W3112
Product Name Crystals Crystal, 48Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc Crystal, 48Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; Surface Mount Surface Mount
Frequency 48 MHz 48 MHz 48 MHz
Load Capacitance 20 pF 20 pF 20 pF
ESR 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 6720365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details