TXC Corporation Crystals 7M-40.000MEEQ-T

Description
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1334-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1334-1-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1334-6-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 981760-7M-40.000MEEQ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
981760-7M-40.000MEEQ-T
Crystals, Oscillators, Resonators - Crystals 981760-7M-40.000MEEQ-T
Win Source Part Number: 981760-7M-40.000MEEQ -T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1334-6,887-1334- 2,887-1334-1,7M40000 MEEQT

Win Source Part Number: 981760-7M-40.000MEEQ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 887-1334-6,887-1334-2,887-1334-1,7M40000MEEQT

Buy Now Datasheet
Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1561 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1561
Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1561
CRYSTAL, 40MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 40MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1560 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1560
Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1560
CRYSTAL, 40MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 40MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 10PF SMD

CRYSTAL 40.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1334-2-ND 981760-7M-40.000MEEQ-T 86R1561 7M-40.000MEEQ-T
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 40Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) ? to 85 C (? to 185 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data