TXC Corporation Crystals 7M-40.000MAAE-T

Description
40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1916-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3111 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3111
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3111
CRYSTAL, 40MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 40MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 79T3528 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
79T3528
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 79T3528
CRYSTAL, 40MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 40MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 12PF SMD

CRYSTAL 40.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1916-2-ND 46W3111 7M-40.000MAAE-T
Product Name Crystals Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 8136087P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Units - 7293259 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details