38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 38.4MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
QUARTZ CRYSTAL, 38.4 MHz, 10 pF, SMD; Frequency Nom:38.4MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1333-2-ND | 86R1558 | 86R1559 | 7M-38.400MEEQ-T |
| Product Name | Crystals | Crystal, 38.4Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc | Quartz Crystal, 38.4 Mhz, 10 Pf, Smd; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | RoHS | |
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF | 10 pF |