TXC Corporation Crystals 7M-37.400MEEJ-T

Description
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2381-2-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2381-1-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2381-6-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.4000MHZ 18PF SMD

CRYSTAL 37.4000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2381-2-ND 7M-37.400MEEJ-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-30-JGN-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 10 pF
View Details
4 Pin Crystal C2E - C2E-40.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details