TXC Corporation Crystals 7M-32.000MAAE-T

Description
32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1913-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1913-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1913-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 969649-7M-32.000MAAE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
969649-7M-32.000MAAE-T
Crystals, Oscillators, Resonators - Crystals 969649-7M-32.000MAAE-T
Win Source Part Number: 969649-7M-32.000MAAE -T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1913-6,7M32000MA AET,887-1913-2,887-1 913-1

Win Source Part Number: 969649-7M-32.000MAAE-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 887-1913-6,7M32000MAAET,887-1913-2,887-1913-1

Buy Now Datasheet
CRYSTAL 32.0000MHZ 12PF SMD

CRYSTAL 32.0000MHZ 12PF SMD

Supplier's Site
Crystal, 32Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3105 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3105
Crystal, 32Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3105
CRYSTAL, 32MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 32MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc - 79T3518 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
79T3518
Crystal, 32Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc 79T3518
CRYSTAL, 32MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:32MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 32MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:32MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1913-2-ND 969649-7M-32.000MAAE-T 7M-32.000MAAE-T 46W3105 79T3518
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 32Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 32Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) ? to 85 C (? to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data