TXC Corporation Crystals 7M-30.000MBBK-T

Description
30MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1924-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

30MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 30Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc - 46W0174 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc
46W0174
Crystal, 30Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc 46W0174
CRYSTAL, 30MHZ, 20PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:30MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:30MHz RoHS Compliant: Yes

CRYSTAL, 30MHZ, 20PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:30MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:30MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 30Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3104 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3104
Crystal, 30Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3104
CRYSTAL, 30MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 30MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 20PF SMD

CRYSTAL 30.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1924-2-ND 46W0174 46W3104 7M-30.000MBBK-T
Product Name Crystals Crystal, 30Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc Crystal, 30Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 6720393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details