TXC Corporation Crystals 7M-30.000MAHV-T

Description
30MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2567-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2567-1-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 7M-30.000MAHV-T - 1132889-7M-30.000MAHV-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M-30.000MAHV-T
1132889-7M-30.000MAHV-T
Crystals - 7M-30.000MAHV-T 1132889-7M-30.000MAHV-T
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132889-7M-30.000MAH V-T Packaging: Tape & Reel Length: 3.2004 mm Tolerance: 0.003 % Frequency: 30 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 787.4 µm Frequency Stability: 30 ppm Frequency Tolerance: 0.003 % Load Capacitance: 8 pF Width: 2.4892 mm Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: TXC CORPORATION
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132889-7M-30.000MAHV-T
Packaging: Tape & Reel
Length: 3.2004 mm
Tolerance: 0.003 %
Frequency: 30 MHz
ESR (Equivalent Series Resistance): 50 Ω
Height: 787.4 µm
Frequency Stability: 30 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 8 pF
Width: 2.4892 mm
Categories: Crystals
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc - 51Y8569 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
51Y8569
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc 51Y8569
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF

Supplier's Site
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number 887-2567-2-ND 1132889-7M-30.000MAHV-T 51Y8569 7M-30.000MAHV-T 7M-30.000MAHV-T
Product Name Crystals Crystals - 7M-30.000MAHV-T 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; SMD/SMT Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 336-2792-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 1473-SIT8008AI-21-33E-8.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers