TXC Corporation Crystals 7M-28.800MBBK-T

Description
28.8MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28.8MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M-28.800MBBK-T-ND - DigiKey
Thief River Falls, MN, United States
28.8MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

28.8MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 51Y8567 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
51Y8567
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 51Y8567
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site
CRYSTAL 28.8000MHZ 20PF SMD

CRYSTAL 28.8000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 7M-28.800MBBK-T-ND 51Y8567 7M-28.800MBBK-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X131-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details