TXC Corporation Crystals 7M-28.63636MEEQ-T

Description
28.63636MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28.63636MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1455-2-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

28.63636MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 28.63636Mhz, 10Pf, Smd; Frequency Nom Txc - 24T5625 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 10Pf, Smd; Frequency Nom Txc
24T5625
Crystal, 28.63636Mhz, 10Pf, Smd; Frequency Nom Txc 24T5625
CRYSTAL, 28.63636MHZ, 10PF, SMD; Frequency Nom:28.63636MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 10PF, SMD; Frequency Nom:28.63636MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 28.63636Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5624 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5624
Crystal, 28.63636Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5624
CRYSTAL, 28.63636MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; No. of Pins:4Pins RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 28.63636MHZ 10PF SMD

CRYSTAL 28.63636MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1455-2-ND 24T5625 24T5624 7M-28.63636MEEQ-T
Product Name Crystals Crystal, 28.63636Mhz, 10Pf, Smd; Frequency Nom Txc Crystal, 28.63636Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-102.4-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details