TXC Corporation RF and Wireless - RF Switches 7M-27-120MAAJ-T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Switches Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Switches Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Switches from Win Source Electronics operate within a frequency range of 10MHz to 114MHz, making them suitable for applications such as Bluetooth and Wireless LAN. These switches are RoHS compliant and come in a ceramic SMD package with external dimensions of 3.2mm x 2.5mm x 0.7mm. The devices exhibit a frequency tolerance of ±30ppm, ±20ppm, or ±10ppm at 25°C, and a frequency stability of ±60ppm over an operating temperature range of -40°C to +125°C. The operating temperature range for these switches is -20°C to +70°C, with a storage temperature range of -55°C to +125°C. The shunt capacitance is specified at a maximum of 3pF, and the aging is limited to ±3ppm in the first year at 25°C. The switches can handle a drive level of 1 to 200OºW, with a typical value of 100OºW. Load capacitance options include 6pF, 8pF, 9pF, 10pF, 12pF, 16pF, 18pF, and 20pF. These specifications make the RF Switches a viable option for engineers looking for reliable performance in RF applications.

Datasheet Summary
Powered by GS/AI

The RF Switches from Win Source Electronics operate within a frequency range of 10MHz to 114MHz, making them suitable for applications such as Bluetooth and Wireless LAN. These switches are RoHS compliant and come in a ceramic SMD package with external dimensions of 3.2mm x 2.5mm x 0.7mm. The devices exhibit a frequency tolerance of ±30ppm, ±20ppm, or ±10ppm at 25°C, and a frequency stability of ±60ppm over an operating temperature range of -40°C to +125°C. The operating temperature range for these switches is -20°C to +70°C, with a storage temperature range of -55°C to +125°C. The shunt capacitance is specified at a maximum of 3pF, and the aging is limited to ±3ppm in the first year at 25°C. The switches can handle a drive level of 1 to 200OºW, with a typical value of 100OºW. Load capacitance options include 6pF, 8pF, 9pF, 10pF, 12pF, 16pF, 18pF, and 20pF. These specifications make the RF Switches a viable option for engineers looking for reliable performance in RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
RF and Wireless - RF Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Switches Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: RF and Wireless - RF Switches
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Name RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGT24ATR11E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details