TXC Corporation Crystals 7M-27.000MEEQ-T

Description
27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1328-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1328-6-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1328-1-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1337447-7M-27.000MEEQ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1337447-7M-27.000MEEQ-T
Crystals, Oscillators, Resonators - Crystals 1337447-7M-27.000MEEQ-T
Win Source Part Number: 1337447-7M-27.000MEE Q-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 27 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION

Win Source Part Number: 1337447-7M-27.000MEEQ-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION

Buy Now Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site Datasheet
Quartz Crystal, 27 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1547 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 27 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
86R1547
Quartz Crystal, 27 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc 86R1547
QUARTZ CRYSTAL, 27 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:27MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 27 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:27MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 27Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1546 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1546
Crystal, 27Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1546
CRYSTAL, 27MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 27MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number 887-1328-2-ND 1337447-7M-27.000MEEQ-T 7M-27.000MEEQ-T 7M-27.000MEEQ-T 86R1547 86R1546
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals Quartz Crystal, 27 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc Crystal, 27Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - X115-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1280-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details