26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 26MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:26MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
CRYSTAL, 26MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1910-1-ND | 7M-26.000MAAE-T | 79T3505 | 46W3101 |
| Product Name | Crystals | Crystals | Crystal, 26Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc | Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | |
| Load Capacitance | 12 pF | 12 pF | 12 pF | 12 pF |