25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-1783-2-ND | 7M-25.000MAHE-T | 54W0552 |
| Product Name | Crystals | Crystals | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 12 pF | 12 pF |