TXC Corporation Crystals 7M-25.000MAAJ-T

Description
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1132-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1132-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1132-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 7M-25.000MAAJ-T - 759384-7M-25.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M-25.000MAAJ-T
759384-7M-25.000MAAJ-T
Crystals - 7M-25.000MAAJ-T 759384-7M-25.000MAAJ-T
Manufacturer: TXC CORPORATION Win Source Part Number: 759384-7M-25.000MAAJ -T Series: 7M Packaging: Reel - TR Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 60 Ohm Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Height - Seated (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): ABM8G-25.000MHZ-18-B 4Y; 403I33E25M00000; NKS3NAD1-25.0000-20( T); Introduction Date: February 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 759384-7M-25.000MAAJ-T
Series: 7M
Packaging: Reel - TR
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
ESR (Equivalent Series Resistance): 60 Ohm
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Height - Seated (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): ABM8G-25.000MHZ-18-B4Y; 403I33E25M00000; NKS3NAD1-25.0000-20(T);
Introduction Date: February 19, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site
Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 84R5717 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
84R5717
Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 84R5717
CRYSTAL, 25MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 84R5469 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
84R5469
Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 84R5469
CRYSTAL, 25MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1132-2-ND 759384-7M-25.000MAAJ-T 7M-25.000MAAJ-T 84R5717
Product Name Crystals Crystals - 7M-25.000MAAJ-T Crystals Crystal, 25Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-130-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details