TXC Corporation Crystals 7M-24.576MBBK-T

Description
24.576MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1923-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

24.576MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 24.576Mhz, 20Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc - 46W0173 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
46W0173
Crystal, 24.576Mhz, 20Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc 46W0173
CRYSTAL, 24.576MHZ, 20PF, 3.2MM x 2.5MM; Frequency Nom:24.576MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, 3.2MM x 2.5MM; Frequency Nom:24.576MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3100 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3100
Crystal, 24.576Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3100
CRYSTAL, 24.576MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:24.576MHz RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:24.576MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.5760MHZ 20PF SMD

CRYSTAL 24.5760MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1923-2-ND 46W0173 46W3100 7M-24.576MBBK-T
Product Name Crystals Crystal, 24.576Mhz, 20Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc Crystal, 24.576Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 6720274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details