24.576MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 24.576MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:24.576MHz RoHS Compliant: Yes
XTAL, 24.576MHZ, 18PF, SMD, 3.2X2.5; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Oscillators | Crystals |
| Product Number | 887-2373-6-ND | 887-2373-1-ND | 84R5716 | 84R5468 | 7M-24.576MAAJ-T |
| Product Name | Crystals | Crystals | Crystal, 24.576Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS; Lead-Free | RoHS | RoHS | |
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF | 18 pF |