TXC Corporation Crystals 7M-24.576MAAE-T

Description
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1909-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 12PF SMD

CRYSTAL 24.5760MHZ 12PF SMD

Supplier's Site
Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3099 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3099
Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3099
CRYSTAL, 24.576MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:24.576MHz RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:24.576MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc - 79T3499 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
79T3499
Crystal, 24.576Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc 79T3499
CRYSTAL, 24.576MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:24.576MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:24.576MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1909-2-ND 7M-24.576MAAE-T 46W3099 79T3499
Product Name Crystals Crystals Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 24.576Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details