24MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD / CERAMIC, +/-10PPM @25C, +/-10PPM (-20 TO 70C), 20PF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 7M-24.000MEEK-T-ND | 92Y2429 | 7M-24.000MEEK-T |
| Product Name | Crystals | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 20Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 10 ppm | ||
| Load Capacitance | 20 pF | 20 pF |