24MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
CRYSTAL 24.0000MHZ 8PF SMD
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Oscillators |
| Product Number | 887-2558-1-ND | 7M-24.000MAHV-T | 7M-24.000MAHV-T | 51Y8548 |
| Product Name | Crystals | Crystals | Crystals | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 30 ppm | 30 ppm | ||
| Load Capacitance | 8 pF | 8 pF | 8 pF |