TXC Corporation Crystals 7M-24.000MAAE-T

Description
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2372-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2372-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2372-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc - 79T3496 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc
79T3496
Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc 79T3496
CRYSTAL, 24MHZ, 12PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:24MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:24MHz RoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:24MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:24MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3098 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3098
Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3098
CRYSTAL, 24MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-2372-6-ND 79T3496 46W3098 7M-24.000MAAE-T
Product Name Crystals Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 1849645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details