TXC Corporation Crystals 7M-20.250MEEJ-T

Description
3.2X2.5 SEAM SEAL MHZ QUARTZ XTA
Request a Quote Datasheet
Description
3.2X2.5 SEAM SEAL MHZ QUARTZ XTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7M-20.250MEEJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 SEAM SEAL MHZ QUARTZ XTA

3.2X2.5 SEAM SEAL MHZ QUARTZ XTA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 887-7M-20.250MEEJ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
2 suppliers
Crystal Units - 8149361P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details