TXC Corporation Crystals 7M-20.000MEEQ-T

Description
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1323-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 10PF SMD

CRYSTAL 20.0000MHZ 10PF SMD

Supplier's Site
Crystal, 20Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1536 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1536
Crystal, 20Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1536
CRYSTAL, 20MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 20MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Quartz Crystal, 20 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1537 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 20 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
86R1537
Quartz Crystal, 20 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc 86R1537
QUARTZ CRYSTAL, 20 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 20 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1323-2-ND 7M-20.000MEEQ-T 86R1536 86R1537
Product Name Crystals Crystals Crystal, 20Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Quartz Crystal, 20 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details