TXC Corporation Crystals 7M-20.000MAAJ-T

Description
20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1129-1-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1129-6-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1129-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1040945-7M-20.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1040945-7M-20.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1040945-7M-20.000MAAJ-T
Win Source Part Number: 1040945-7M-20.000MAA J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 20 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 7V-20.000MAHJ-T; 8Z-20.000MAAJ-T; 7M-18.432MAAJ-T; ABLS2-20.000MHZ-D4Y- T; ABM3C-20.000MHZ-D4Y- T; ABLS3-20.000MHZ-D4Y- T; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 7M20000MAAJT,7M20070 004,887-1129-1,887-1 129-2,887-1129-6

Win Source Part Number: 1040945-7M-20.000MAAJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 20 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 7V-20.000MAHJ-T; 8Z-20.000MAAJ-T; 7M-18.432MAAJ-T; ABLS2-20.000MHZ-D4Y-T; ABM3C-20.000MHZ-D4Y-T; ABLS3-20.000MHZ-D4Y-T;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Other Names: 7M20000MAAJT,7M20070004,887-1129-1,887-1129-2,887-1129-6

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 84R5714 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
84R5714
Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 84R5714
CRYSTAL, 20MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5466 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5466
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5466
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
Xtal, 20.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc - 54W0541 - Newark, An Avnet Company
Chicago, IL, United States
Xtal, 20.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc
54W0541
Xtal, 20.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc 54W0541
XTAL, 20.000MHZ, 18PF, SMD, 3.2X2.5; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes

XTAL, 20.000MHZ, 18PF, SMD, 3.2X2.5; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Oscillators Crystals
Product Number 887-1129-1-ND 1040945-7M-20.000MAAJ-T 7M-20.000MAAJ-T 84R5714 84R5466 54W0541
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Xtal, 20.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - XC269-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DR - 025204-NE556DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details