TXC Corporation Crystals 7M-19.200MEEQ-T

Description
19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1322-1-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1322-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1322-6-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 10PF SMD

CRYSTAL 19.2000MHZ 10PF SMD

Supplier's Site
Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1535 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1535
Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1535
CRYSTAL, 19.2MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1534 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1534
Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1534
CRYSTAL, 19.2MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1322-1-ND 7M-19.200MEEQ-T 86R1535
Product Name Crystals Crystals Crystal, 19.2Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30BQ-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6720283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details