TXC Corporation Crystals 7M-19.200MAAE-T

Description
19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1907-6-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1907-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1907-1-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 12PF SMD

CRYSTAL 19.2000MHZ 12PF SMD

Supplier's Site
Crystal, 19.2Mhz, 12Pf, 3.2Mm X 2.5Mm; Crystal Case Txc - 79T3489 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 12Pf, 3.2Mm X 2.5Mm; Crystal Case Txc
79T3489
Crystal, 19.2Mhz, 12Pf, 3.2Mm X 2.5Mm; Crystal Case Txc 79T3489
CRYSTAL, 19.2MHZ, 12PF, 3.2MM x 2.5MM; Crystal Case:3.2mm x 2.5mm; Load Capacitance:12pF; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Crystal Mounting Type:SMD; Frequency:19.2MHz; Frequency Tolerance:± 30ppm RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 12PF, 3.2MM x 2.5MM; Crystal Case:3.2mm x 2.5mm; Load Capacitance:12pF; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Crystal Mounting Type:SMD; Frequency:19.2MHz; Frequency Tolerance:± 30ppm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1907-6-ND 7M-19.200MAAE-T 79T3489
Product Name Crystals Crystals Crystal, 19.2Mhz, 12Pf, 3.2Mm X 2.5Mm; Crystal Case Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details