18.432MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
QUARTZ CRYSTAL, 18.432 MHz, 10 pF, SMD; Frequency Nom:18.432MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
CRYSTAL, 18.432MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1321-2-ND | 7M-18.432MEEQ-T | 86R1533 | 86R1532 |
| Product Name | Crystals | Crystals | Quartz Crystal, 18.432 Mhz, 10 Pf, Smd; Frequency Nom Txc | Crystal, 18.432Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | RoHS | |
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF | 10 pF |