TXC Corporation Crystals 7M-18.432MAAJ-T

Description
18.432MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1423-2-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

18.432MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 18.4320MHZ 18PF SMD

CRYSTAL 18.4320MHZ 18PF SMD

Supplier's Site
Crystal, 18.432Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1531 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1531
Crystal, 18.432Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1531
CRYSTAL, 18.432MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1423-2-ND 7M-18.432MAAJ-T 86R1531
Product Name Crystals Crystals Crystal, 18.432Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details