16.384MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Win Source Part Number: 1340514-7M-16.384MBB
Category: Crystals, Oscillators, Resonators - Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Frequency: 16.384 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
CRYSTAL, 16.384MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series; Frequency:16.384MHz RoHS Compliant: Yes
CRYSTAL, 16.384MHZ, 20PF, 3.2MM x 2.5MM, FULL REEL; Frequency Nom:16.384MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7M Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 887-1919-2-ND | 1340514-7M-16.384MBBK-T | 7M-16.384MBBK-T | 46W3091 | 46W0169 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystal, 16.384Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc | Crystal, 16.384Mhz, 20Pf, 3.2Mm X 2.5Mm, Full Reel; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | |
| Features / Standards | Lead-Free | RoHS | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | 50 ppm | |
| Load Capacitance | 20 pF | 20 pF | 20 pF | 20 pF | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |