Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Optoelectronics - LED Character and Numeric
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 15 MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±0.5%
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 7M-16.000MEEQ-T |
| Product Name | Optoelectronics - LED Character and Numeric |