TXC Corporation Crystals 7M-16.000MEEQ-T

Description
16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1319-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1319-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1319-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site Datasheet
Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1527 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1527
Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1527
CRYSTAL, 16MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 16MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1526 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1526
Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1526
CRYSTAL, 16MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 16MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Quartz Crystal, 16 Mhz, 10 Pf, Smd; Frequency Nom Txc - 74AC3249 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 16 Mhz, 10 Pf, Smd; Frequency Nom Txc
74AC3249
Quartz Crystal, 16 Mhz, 10 Pf, Smd; Frequency Nom Txc 74AC3249
QUARTZ CRYSTAL, 16 MHZ, 10 PF, SMD; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes

QUARTZ CRYSTAL, 16 MHZ, 10 PF, SMD; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1319-6-ND 7M-16.000MEEQ-T 7M-16.000MEEQ-T 86R1527 74AC3249
Product Name Crystals Crystals Crystals Crystal, 16Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Quartz Crystal, 16 Mhz, 10 Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135.6-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-1612 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 24 to 100 MHz
View Details