TXC Corporation Crystals 7M-16.000MAHV-T

Description
16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2555-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2555-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2555-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 7M-16.000MAHV-T - 858281-7M-16.000MAHV-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7M-16.000MAHV-T
858281-7M-16.000MAHV-T
Oscillators - 7M-16.000MAHV-T 858281-7M-16.000MAHV-T
Manufacturer: TXC CORPORATION Win Source Part Number: 858281-7M-16.000MAHV -T Series: 7M Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 8pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 887-2555-1, 887-2555-2, 887-2555-6, 7M-16.000MAHV-T-ND

Manufacturer: TXC CORPORATION
Win Source Part Number: 858281-7M-16.000MAHV-T
Series: 7M
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal 8pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 887-2555-1, 887-2555-2, 887-2555-6, 7M-16.000MAHV-T-ND

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc - 51Y8540 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
51Y8540
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc 51Y8540
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Crystals Oscillators Oscillators
Product Number 887-2555-2-ND 858281-7M-16.000MAHV-T 51Y8540
Product Name Crystals Oscillators - 7M-16.000MAHV-T 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data