TXC Corporation Crystals 7M-16.000MAAE-T

Description
16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1904-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1904-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1904-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc - 79T3478 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
79T3478
Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc 79T3478
CRYSTAL, 16MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:16MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:16MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3089 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3089
Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3089
CRYSTAL, 16MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 16MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1904-1-ND 79T3478 46W3089 7M-16.000MAAE-T
Product Name Crystals Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc Crystal, 16Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
30 to 200 kHz Tuning Fork Crystal - MS3V-T1R - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Surface Mount Crystals - ECS-100-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers