Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
TXC CORPORATION
7M-14.7456MDHJ-T -- CRYSTALS
TXC Corporation
Crystals
7M-14.7456MDHJ-T
Description
CRYSTAL 14.74556MHZ 18PF SMD
Acme Chip Technology Co., Limited
Done
Description
CRYSTAL 14.74556MHZ 18PF SMD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Crystals
7M-14.7456MDHJ-T
Crystals
7M-14.7456MDHJ-T
CRYSTAL 14.74556MHZ 18PF SMD
CRYSTAL 14.74556MHZ 18PF SMD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Crystals
Product Number
7M-14.7456MDHJ-T
Product Name
Crystals
Package / Form Factor
Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Crystals
ECS-110.5-20-1
Specs
Package / Form Factor
Through Hole; HC-49/U
Frequency Stability
50 ppm
Load Capacitance
20 pF
View Details
2
suppliers
RS Components, Ltd.
Crystal Units
1734735
Specs
Package / Form Factor
Hc-49/u-s
Features / Standards
RoHS
Frequency Stability
30 ppm
View Details
Micro Crystal AG
30 to 200 kHz Tuning Fork Crystal
MS1V-T1K
Specs
Package / Form Factor
Surface Mount; Through Hole
Features / Standards
RoHS; Lead-Free
Frequency
0.0300 to 0.2000 MHz
View Details
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-2520 165 series 24.576MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
View Details