TXC Corporation Crystals 7M-13.560MAAJ-T

Description
13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1422-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1422-1-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1422-6-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1523 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1523
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1523
CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1422-2-ND 86R1523 7M-13.560MAAJ-T
Product Name Crystals Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Units - 6720331P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details