TXC Corporation Crystals 7M-13.560MAAE-T

Description
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1903-1-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1903-6-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1903-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.5600MHZ 12PF SMD

CRYSTAL 13.5600MHZ 12PF SMD

Supplier's Site
Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3088 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3088
Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3088
CRYSTAL, 13.56MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 13.56Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc - 79T3473 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc
79T3473
Crystal, 13.56Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Txc 79T3473
CRYSTAL, 13.56MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:13.56MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 12PF, 3.2MM x 2.5MM; Frequency Nom:13.56MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1903-1-ND 7M-13.560MAAE-T 46W3088
Product Name Crystals Crystals Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillators - 1734654 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details