13MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 10pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 7M-13.000MEEQ-T-ND | 54W0518 | 7M-13.000MEEQ-T |
| Product Name | Crystals | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 10Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 10 ppm | ||
| Load Capacitance | 10 pF | 10 pF |