TXC Corporation Crystals 7M-13.000MAAJ-T

Description
13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1123-1-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1123-2-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1123-6-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

13MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ 18PF SMD

CRYSTAL 13.0000MHZ 18PF SMD

Supplier's Site
Crystal, 13Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 84R5708 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
84R5708
Crystal, 13Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 84R5708
CRYSTAL, 13MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 13MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5460 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5460
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5460
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number 887-1123-1-ND 7M-13.000MAAJ-T 84R5708 84R5460
Product Name Crystals Crystals Crystal, 13Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033-240-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BAA110M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1150-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details