TXC Corporation Crystals 7M-12.000MEEQ-T

Description
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1316-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1316-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1316-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1518 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1518
Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1518
CRYSTAL, 12MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 12MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1519 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1519
Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1519
CRYSTAL, 12MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 12MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1316-1-ND 86R1518 7M-12.000MEEQ-T
Product Name Crystals Crystal, 12Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal, 32.768Khz, 10Pf, Cylinder; Frequency Nom Micro Crystal - 94M8458 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details