114.285MHz ±100ppm Crystal 18pF 4-SMD, No Lead
114.285MHz ±100ppm Crystal 18pF 4-SMD, No Lead
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-100ppm @25C, +/-100ppm (-40 to 85C), 18pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-2005-1-ND | 51Y8531 | 7M-114.285MCFJ-T |
| Product Name | Crystals | 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-100Ppm @25C, +/-100Ppm (-40 To 85C), 18Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 100 ppm |