TXC Corporation Crystals, Oscillators, Resonators - Oscillators 7L26001018

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328150-7L26001018 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: TCXO Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 26 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Voltage - Supply: 2.8V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328150-7L26001018 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: TCXO Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 26 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Voltage - Supply: 2.8V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328150-7L26001018 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328150-7L26001018
Crystals, Oscillators, Resonators - Oscillators 1328150-7L26001018
Manufacturer: TXC CORPORATION Win Source Part Number: 1328150-7L26001018 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: TCXO Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 26 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Voltage - Supply: 2.8V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328150-7L26001018
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: TCXO
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 26 MHz
Output: Clipped Sine Wave
Frequency Stability: ±2ppm
Voltage - Supply: 2.8V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1328150-7L26001018
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-72-33E-25.000625-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - LM555CMX - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details