TXC Corporation Crystals, Oscillators, Resonators - Oscillators 7L16303002

Description
Win Source Part Number: 1040932-7L16303002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 7L Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 16.369 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): 7L-16.369MBG-T; 7L-16.369MCG-T; TB-16.000MBD-T; ASEM1-16.000MHZ-LC-T ; CB3LV-3I-16M0000; ASTMLPE-18-16.000MHZ -EJ-E-T; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION
Request a Quote Datasheet
Description
Win Source Part Number: 1040932-7L16303002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 7L Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 16.369 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): 7L-16.369MBG-T; 7L-16.369MCG-T; TB-16.000MBD-T; ASEM1-16.000MHZ-LC-T ; CB3LV-3I-16M0000; ASTMLPE-18-16.000MHZ -EJ-E-T; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1040932-7L16303002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1040932-7L16303002
Crystals, Oscillators, Resonators - Oscillators 1040932-7L16303002
Win Source Part Number: 1040932-7L16303002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 7L Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 16.369 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): 7L-16.369MBG-T; 7L-16.369MCG-T; TB-16.000MBD-T; ASEM1-16.000MHZ-LC-T ; CB3LV-3I-16M0000; ASTMLPE-18-16.000MHZ -EJ-E-T; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION

Win Source Part Number: 1040932-7L16303002
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 7L
Type: TCXO
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 16.369 MHz
Output: Clipped Sine Wave
Frequency Stability: ±2ppm
Voltage - Supply: 2.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): 7L-16.369MBG-T; 7L-16.369MCG-T; TB-16.000MBD-T; ASEM1-16.000MHZ-LC-T; CB3LV-3I-16M0000; ASTMLPE-18-16.000MHZ-EJ-E-T;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1040932-7L16303002
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 16.37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details