TXC Corporation Oscillators 7L-40.000MDS-T

Description
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-40.000MDS-T-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5833 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5833
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5833
VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3462 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3462
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3462
VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-40.000MDS-T-ND 82T5833
Product Name Oscillators Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 2 ppm
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2033-245.7-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74LS629NSRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details