TXC Corporation Oscillators 7L-38.400MDS-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-38.400MDS-T-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3455 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3455
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3455
VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5828 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5828
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5828
VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-38.400MDS-T-ND 79T3455
Product Name Oscillators Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 2 ppm
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ABA-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details