TXC Corporation Oscillators 7L-38.400MDN-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-38.400MDN-T-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Quartz Tcxo / Ceramic, 1.8V, +/-2.0Ppm (-3085C) Txc - 54W0506 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Quartz Tcxo / Ceramic, 1.8V, +/-2.0Ppm (-3085C) Txc
54W0506
2.5X2.0 Quartz Tcxo / Ceramic, 1.8V, +/-2.0Ppm (-3085C) Txc 54W0506
2.5x2.0 Quartz TCXO / Ceramic, 1.8V, +/-2.0ppm (-3085C)

2.5x2.0 Quartz TCXO / Ceramic, 1.8V, +/-2.0ppm (-3085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-38.400MDN-T-ND 54W0506
Product Name Oscillators 2.5X2.0 Quartz Tcxo / Ceramic, 1.8V, +/-2.0Ppm (-3085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI311T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers