TXC Corporation Oscillators 7L-26.000MDS-T

Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-26.000MDS-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5826 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5826
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5826
VCTCXO, GPS, 26MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3451 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3451
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3451
VCTCXO, GPS, 26MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-26.000MDS-T-ND 82T5826
Product Name Oscillators Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 2 ppm
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NA556N - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 500SA00000M000AC0R - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Output Type CMOS; CMOS
View Details